Murata Electronics Fixed Inductors LQH2HPZ150MDRL

Description
15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16564-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16564-6-ND
Fixed Inductors 490-16564-6-ND
15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16564-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16564-1-ND
Fixed Inductors 490-16564-1-ND
15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16564-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16564-2-ND
Fixed Inductors 490-16564-2-ND
15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

15µH Shielded Wirewound Inductor 290mA 3Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 15Uh, Semishielded, 0.29A Rohs Compliant Murata - 24AJ1031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Semishielded, 0.29A Rohs Compliant Murata
24AJ1031
Inductor, 15Uh, Semishielded, 0.29A Rohs Compliant Murata 24AJ1031
INDUCTOR, 15UH, SEMISHIELDED, 0.29A ROHS COMPLIANT: YES

INDUCTOR, 15UH, SEMISHIELDED, 0.29A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16564-6-ND 24AJ1031
Product Name Fixed Inductors Inductor, 15Uh, Semishielded, 0.29A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - 1-2176637-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details