Murata Power Solutions Fixed Inductors LQH2HPN6R8MDRL

Description
6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16561-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16561-6-ND
Fixed Inductors 490-16561-6-ND
6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16561-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16561-2-ND
Fixed Inductors 490-16561-2-ND
6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16561-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16561-1-ND
Fixed Inductors 490-16561-1-ND
6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

6.8µH Shielded Wirewound Inductor 490mA 1.2Ohm Max 1008 (2520 Metric)

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 0.49A Rohs Compliant Murata - 65AH7753 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 0.49A Rohs Compliant Murata
65AH7753
Inductor, 6.8Uh, Shielded, 0.49A Rohs Compliant Murata 65AH7753
INDUCTOR, 6.8UH, SHIELDED, 0.49A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 0.49A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16561-6-ND 65AH7753
Product Name Fixed Inductors Inductor, 6.8Uh, Shielded, 0.49A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N3 0402CS-4N3XJRW , 0402CS-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Chokes - 1879855-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 1 ohms
Impedance 1000 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKIH-3252-50D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details