Murata Power Solutions Fixed Inductors LQG18HN3N9S00D

Description
3.9nH Unshielded Multilayer Inductor 450mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Multilayer Inductor 450mA 150mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1105-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1105-2-ND
Fixed Inductors 490-1105-2-ND
3.9nH Unshielded Multilayer Inductor 450mA 150mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 450mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1105-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1105-1-ND
Fixed Inductors 490-1105-1-ND
3.9nH Unshielded Multilayer Inductor 450mA 150mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 450mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1105-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1105-6-ND
Fixed Inductors 490-1105-6-ND
3.9nH Unshielded Multilayer Inductor 450mA 150mOhm Max 0603 (1608 Metric)

3.9nH Unshielded Multilayer Inductor 450mA 150mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
450MA 150MOHM Inductor and Choke - 71-LQG18HN3N9S00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 150MOHM Inductor and Choke
71-LQG18HN3N9S00D
450MA 150MOHM Inductor and Choke 71-LQG18HN3N9S00D
FIXED IND 3.9NH 450MA 150MOHM SM Product overview: LQG18HN3N9S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN3N9S00D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 450MA 150MOHM SM Product overview: LQG18HN3N9S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN3N9S00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQG18HN3N9S00D
1057130-LQG18HN3N9S00D
Fixed Inductors - LQG18HN3N9S00D 1057130-LQG18HN3N9S00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057130-LQG18HN3N9S0 0D Packaging: Reel - TR Type: Multilayer Current Rating: 450mA Inductance: 3.9nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±0.3nH Material - Core: Air Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 150 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057130-LQG18HN3N9S00D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 450mA
Inductance: 3.9nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±0.3nH
Material - Core: Air
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 150 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management

Buy Now Datasheet
Fixed Inductors - LQG18HN3N9S00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN3N9S00D
Fixed Inductors LQG18HN3N9S00D
FIXED IND 3.9NH 450MA 150MOHM SM

FIXED IND 3.9NH 450MA 150MOHM SM

Supplier's Site Datasheet
Coil Inductor, 3.9Nh 450Ma 0.3Nh 6000Mhz; Inductance Murata - 74M2726 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor, 3.9Nh 450Ma 0.3Nh 6000Mhz; Inductance Murata
74M2726
Coil Inductor, 3.9Nh 450Ma 0.3Nh 6000Mhz; Inductance Murata 74M2726
COIL INDUCTOR, 3.9NH 450MA 0.3NH 6000MHZ; Inductance:3.9nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:6GHz; DC Current Rating:450mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:AirRoHS Compliant: Yes

COIL INDUCTOR, 3.9NH 450MA 0.3NH 6000MHZ; Inductance:3.9nH; DC Resistance Max:0.15ohm; Self Resonant Frequency:6GHz; DC Current Rating:450mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LQG18HN Series; Core Material:AirRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1105-2-ND 71-LQG18HN3N9S00D 1057130-LQG18HN3N9S00D LQG18HN3N9S00D 74M2726
Product Name Fixed Inductors 450MA 150MOHM Inductor and Choke Fixed Inductors - LQG18HN3N9S00D Fixed Inductors Coil Inductor, 3.9Nh 450Ma 0.3Nh 6000Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details