Murata Electronics SMD 1.1A 0.1OHM Inductor and Choke LQG18HH1N2S00D

Description
FIXED IND 1.2NH 1.1A 0.1OHM SMD Product overview: LQG18HH1N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 0.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 0.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH1N2S00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2NH 1.1A 0.1OHM SMD Product overview: LQG18HH1N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 0.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 0.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH1N2S00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.1A 0.1OHM Inductor and Choke - 71-LQG18HH1N2S00D - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 1.1A 0.1OHM Inductor and Choke
71-LQG18HH1N2S00D
SMD 1.1A 0.1OHM Inductor and Choke 71-LQG18HH1N2S00D
FIXED IND 1.2NH 1.1A 0.1OHM SMD Product overview: LQG18HH1N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 0.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 0.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH1N2S00D can be used for catalog matching and distributor lookup.

FIXED IND 1.2NH 1.1A 0.1OHM SMD Product overview: LQG18HH1N2S00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 0.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.1A, 0.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HH1N2S00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQG18HH1N2S00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 1.1A 100 MOHM

FIXED IND 1.2NH 1.1A 100 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH1N2S00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.2NH 1.1A 100 MOHM

FIXED IND 1.2NH 1.1A 100 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG18HH1N2S00DTR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Multilayer Inductor 500mA 100mOhm Max 0603 (1608 Metric)

1.2nH Multilayer Inductor 500mA 100mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG18HH1N2S00D 490-LQG18HH1N2S00DDKR-ND
Product Name SMD 1.1A 0.1OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Multilayer Multilayer
Core Material Air Air
Inductance Range 0.0012 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Chokes - 1-1879855-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0500 ohms
Impedance 10 ohms
View Details