Murata Electronics 500MA 260MOHM Inductor and Choke LQG15HS9N1G02D

Description
FIXED IND 9.1NH 500MA 260MOHM SM Product overview: LQG15HS9N1G02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS9N1G02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 9.1NH 500MA 260MOHM SM Product overview: LQG15HS9N1G02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS9N1G02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MA 260MOHM Inductor and Choke - 71-LQG15HS9N1G02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MA 260MOHM Inductor and Choke
71-LQG15HS9N1G02D
500MA 260MOHM Inductor and Choke 71-LQG15HS9N1G02D
FIXED IND 9.1NH 500MA 260MOHM SM Product overview: LQG15HS9N1G02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS9N1G02D can be used for catalog matching and distributor lookup.

FIXED IND 9.1NH 500MA 260MOHM SM Product overview: LQG15HS9N1G02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, 260MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500MA, 260MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS9N1G02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
966104-LQG15HS9N1G02D
Inductors, Coils, Chokes - Fixed Inductors 966104-LQG15HS9N1G02D
Win Source Part Number: 966104-LQG15HS9N1G02 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQG15 Type: Multilayer Package: Tape & Reel Shielding: Unshielded Inductance: 9.1 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Air Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 260mOhm Max Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-LQG15HS9N1G02DDK R,490-LQG15HS9N1G02D CT,490-LQG15HS9N1G02 DTR

Win Source Part Number: 966104-LQG15HS9N1G02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQG15
Type: Multilayer
Package: Tape & Reel
Shielding: Unshielded
Inductance: 9.1 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Air
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 260mOhm Max
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQG15HS9N1G02DDKR,490-LQG15HS9N1G02DCT,490-LQG15HS9N1G02DTR

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS9N1G02DTR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS9N1G02DCT-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HS9N1G02DDKR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

9.1nH Unshielded Multilayer Inductor 500mA 260mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG15HS9N1G02D 966104-LQG15HS9N1G02D 490-LQG15HS9N1G02DTR-ND
Product Name 500MA 260MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Multilayer Standard; Multilayer Multilayer
Core Material Air Air Air
Inductance Range 0.0091 microH 0.0091 microH
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details