Murata Power Solutions Fixed Inductors LQG15HS7N5J02D

Description
7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-3456-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-3456-2-ND
Fixed Inductors 490-3456-2-ND
7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-3456-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-3456-1-ND
Fixed Inductors 490-3456-1-ND
7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-3456-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-3456-6-ND
Fixed Inductors 490-3456-6-ND
7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

7.5nH Unshielded Multilayer Inductor 550mA 240mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
550MA 240MOHM Inductor and Choke - 71-LQG15HS7N5J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
550MA 240MOHM Inductor and Choke
71-LQG15HS7N5J02D
550MA 240MOHM Inductor and Choke 71-LQG15HS7N5J02D
FIXED IND 7.5NH 550MA 240MOHM SM Product overview: LQG15HS7N5J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS7N5J02D can be used for catalog matching and distributor lookup.

FIXED IND 7.5NH 550MA 240MOHM SM Product overview: LQG15HS7N5J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 550MA, 240MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS7N5J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 8119672P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8119672P
Surface Mount Inductors 8119672P
Murata LQG15HS7N5J02D

Murata LQG15HS7N5J02D

Supplier's Site
Surface Mount Inductors - 8119672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8119672
Surface Mount Inductors 8119672
Murata LQG15HS7N5J02D

Murata LQG15HS7N5J02D

Supplier's Site
Surface Mount Inductors - 1674921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674921
Surface Mount Inductors 1674921
Murata LQG15HS7N5J02D

Murata LQG15HS7N5J02D

Supplier's Site
Inductor, 7.5Nh, 4.2Ghz, 0402 Rohs Compliant Murata - 76AH5393 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.5Nh, 4.2Ghz, 0402 Rohs Compliant Murata
76AH5393
Inductor, 7.5Nh, 4.2Ghz, 0402 Rohs Compliant Murata 76AH5393
INDUCTOR, 7.5NH, 4.2GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 7.5NH, 4.2GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQG15HS7N5J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS7N5J02D
Fixed Inductors LQG15HS7N5J02D
FIXED IND 7.5NH 550MA 240MOHM SM

FIXED IND 7.5NH 550MA 240MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-3456-2-ND 71-LQG15HS7N5J02D 8119672P 8119672 1674921 76AH5393 LQG15HS7N5J02D
Product Name Fixed Inductors 550MA 240MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Inductor, 7.5Nh, 4.2Ghz, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Wirewound Wirewound Multilayer; Multilayer
Core Material Air Air Air; Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers