Murata Power Solutions SMD 350MA 420MOHM Inductor and Choke LQG15HS22NH02D

Description
FIXED IND 22NH 350MA 420MOHM SMD Product overview: LQG15HS22NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS22NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22NH 350MA 420MOHM SMD Product overview: LQG15HS22NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS22NH02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 350MA 420MOHM Inductor and Choke - 71-LQG15HS22NH02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 420MOHM Inductor and Choke
71-LQG15HS22NH02D
SMD 350MA 420MOHM Inductor and Choke 71-LQG15HS22NH02D
FIXED IND 22NH 350MA 420MOHM SMD Product overview: LQG15HS22NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS22NH02D can be used for catalog matching and distributor lookup.

FIXED IND 22NH 350MA 420MOHM SMD Product overview: LQG15HS22NH02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 420MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 420MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS22NH02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQG15HS22NH02D
923747-LQG15HS22NH02D
Fixed Inductors - LQG15HS22NH02D 923747-LQG15HS22NH02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923747-LQG15HS22NH02 D Series: LQG15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Multilayer Inductor 420mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQG15HS Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-15112-2, 490-15112-1, 490-15112-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923747-LQG15HS22NH02D
Series: LQG15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Multilayer Inductor 420mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQG15HS
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-15112-2, 490-15112-1, 490-15112-6

Buy Now Datasheet
Fixed Inductors - 490-15112-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15112-6-ND
Fixed Inductors 490-15112-6-ND
22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15112-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15112-1-ND
Fixed Inductors 490-15112-1-ND
22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15112-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15112-2-ND
Fixed Inductors 490-15112-2-ND
22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

22nH Unshielded Multilayer Inductor 350mA 420mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HS22NH02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS22NH02D
Fixed Inductors LQG15HS22NH02D
FIXED IND 22NH 350MA 420MOHM SMD

FIXED IND 22NH 350MA 420MOHM SMD

Supplier's Site Datasheet
Inductor, 22Nh, 1.9Ghz, 0402 Rohs Compliant Murata - 76AH5382 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Nh, 1.9Ghz, 0402 Rohs Compliant Murata
76AH5382
Inductor, 22Nh, 1.9Ghz, 0402 Rohs Compliant Murata 76AH5382
INDUCTOR, 22NH, 1.9GHZ, 0402 ROHS COMPLIANT: YES

INDUCTOR, 22NH, 1.9GHZ, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS22NH02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS22NH02D
350mA 22nH ±3% 420mΩ 0402 Inductors (SMD) ROHS

350mA 22nH ±3% 420mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQG15HS22NH02D 923747-LQG15HS22NH02D 490-15112-6-ND LQG15HS22NH02D 76AH5382 LQG15HS22NH02D
Product Name SMD 350MA 420MOHM Inductor and Choke Fixed Inductors - LQG15HS22NH02D Fixed Inductors Fixed Inductors Inductor, 22Nh, 1.9Ghz, 0402 Rohs Compliant Murata Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0220 microH 0.0220 microH 0.0220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1048439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details