Murata Power Solutions 600MA 290MOHM Inductor and Choke LQG15HN6N8J02D

Description
FIXED IND 6.8NH 600MA 290MOHM SM Product overview: LQG15HN6N8J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN6N8J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8NH 600MA 290MOHM SM Product overview: LQG15HN6N8J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN6N8J02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600MA 290MOHM Inductor and Choke - 71-LQG15HN6N8J02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 290MOHM Inductor and Choke
71-LQG15HN6N8J02D
600MA 290MOHM Inductor and Choke 71-LQG15HN6N8J02D
FIXED IND 6.8NH 600MA 290MOHM SM Product overview: LQG15HN6N8J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN6N8J02D can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 600MA 290MOHM SM Product overview: LQG15HN6N8J02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 290MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 290MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN6N8J02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1048575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1048575
Surface Mount Inductors 1048575
Murata LQG15HN6N8J02D

Murata LQG15HN6N8J02D

Supplier's Site
Surface Mount Inductors - 1048575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1048575P
Surface Mount Inductors 1048575P
Murata LQG15HN6N8J02D

Murata LQG15HN6N8J02D

Supplier's Site
Surface Mount Inductors - 1225364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1225364
Surface Mount Inductors 1225364
Murata LQG15HN6N8J02D

Murata LQG15HN6N8J02D

Supplier's Site
Fixed Inductors - 490-1083-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1083-2-ND
Fixed Inductors 490-1083-2-ND
6.8nH Unshielded Multilayer Inductor 600mA 290mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 600mA 290mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1083-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1083-1-ND
Fixed Inductors 490-1083-1-ND
6.8nH Unshielded Multilayer Inductor 600mA 290mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 600mA 290mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1083-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1083-6-ND
Fixed Inductors 490-1083-6-ND
6.8nH Unshielded Multilayer Inductor 600mA 290mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Multilayer Inductor 600mA 290mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQG15HN6N8J02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN6N8J02D
Fixed Inductors LQG15HN6N8J02D
FIXED IND 6.8NH 600MA 290MOHM SM

FIXED IND 6.8NH 600MA 290MOHM SM

Supplier's Site Datasheet
Coil Inductor, 6.8Nh, 300Ma, 5%, 4200Mhz; Inductance Murata - 42M2104 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor, 6.8Nh, 300Ma, 5%, 4200Mhz; Inductance Murata
42M2104
Coil Inductor, 6.8Nh, 300Ma, 5%, 4200Mhz; Inductance Murata 42M2104
COIL INDUCTOR, 6.8NH, 300MA, 5%, 4200MHZ; Inductance:6.8nH; DC Resistance Max:0.29ohm; Self Resonant Frequency:4.2GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series RoHS Compliant: Yes

COIL INDUCTOR, 6.8NH, 300MA, 5%, 4200MHZ; Inductance:6.8nH; DC Resistance Max:0.29ohm; Self Resonant Frequency:4.2GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HN6N8J02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HN6N8J02D
600mA 6.8nH ±5% 210mΩ 0402 Inductors (SMD) ROHS

600mA 6.8nH ±5% 210mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQG15HN6N8J02D 1048575 1048575P 490-1083-2-ND LQG15HN6N8J02D 42M2104 LQG15HN6N8J02D
Product Name 600MA 290MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Fixed Inductors Coil Inductor, 6.8Nh, 300Ma, 5%, 4200Mhz; Inductance Murata Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0068 microH 0.0068 microH 0.0068 microH 0.0068 microH 0.0068 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers