Murata Electronics Fixed Inductors LQG15HH68NG02D

Description
68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQG15HH68NG02DTR-ND - DigiKey
Thief River Falls, MN, United States
68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)

68nH Unshielded Multilayer Inductor 250mA 920mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH68NG02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 250MA 920 MOHM

FIXED IND 68NH 250MA 920 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH68NG02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 68NH 250MA 920 MOHM

FIXED IND 68NH 250MA 920 MOHM

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369729-LQG15HH68NG02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369729-LQG15HH68NG02D
Inductors, Coils, Chokes - Fixed Inductors 1369729-LQG15HH68NG02D
Win Source Part Number: 1369729-LQG15HH68NG0 2D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQG15 Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 68 nH Current Rating (Amps): 250 mA Shielding: Unshielded DC Resistance (DCR): 920mOhm Max Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 800MHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369729-LQG15HH68NG02D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQG15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 68 nH
Current Rating (Amps): 250 mA
Shielding: Unshielded
DC Resistance (DCR): 920mOhm Max
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 800MHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 250MA 920MOHM Inductor and Choke - 71-LQG15HH68NG02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 920MOHM Inductor and Choke
71-LQG15HH68NG02D
SMD 250MA 920MOHM Inductor and Choke 71-LQG15HH68NG02D
FIXED IND 68NH 250MA 920MOHM SMD Product overview: LQG15HH68NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH68NG02D can be used for catalog matching and distributor lookup.

FIXED IND 68NH 250MA 920MOHM SMD Product overview: LQG15HH68NG02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 920MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 920MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH68NG02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HH68NG02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HH68NG02D
250mA 68nH ±2% 920mΩ 0402 Inductors (SMD) ROHS

250mA 68nH ±2% 920mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQG15HH68NG02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HH68NG02D
Fixed Inductors LQG15HH68NG02D
FIXED IND 68NH 250MA 920MOHM SMD

FIXED IND 68NH 250MA 920MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQG15HH68NG02DTR-ND 1369729-LQG15HH68NG02D 71-LQG15HH68NG02D LQG15HH68NG02D LQG15HH68NG02D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 250MA 920MOHM Inductor and Choke Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 1712-3627453226122KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers