Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQG15HH3N0S02D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328030-LQG15HH3N0S0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 3 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Material - Core: Air Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 170mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQG15HH RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328030-LQG15HH3N0S0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 3 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Material - Core: Air Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 170mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQG15HH RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328030-LQG15HH3N0S02D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328030-LQG15HH3N0S02D
Inductors, Coils, Chokes - Fixed Inductors 1328030-LQG15HH3N0S02D
Manufacturer: Murata Electronics Win Source Part Number: 1328030-LQG15HH3N0S0 2D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Inductance: 3 nH Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.3nH Material - Core: Air Q @ Freq: 8 @ 100MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 170mOhm Max Supplier Device Package: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 300 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQG15HH RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328030-LQG15HH3N0S02D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Inductance: 3 nH
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.3nH
Material - Core: Air
Q @ Freq: 8 @ 100MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 170mOhm Max
Supplier Device Package: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQG15HH
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 300MA 170 MOHM Inductor and Choke - 71-LQG15HH3N0S02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 170 MOHM Inductor and Choke
71-LQG15HH3N0S02D
SMD 300MA 170 MOHM Inductor and Choke 71-LQG15HH3N0S02D
FIXED IND 3NH 300MA 170 MOHM SMD Product overview: LQG15HH3N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH3N0S02D can be used for catalog matching and distributor lookup.

FIXED IND 3NH 300MA 170 MOHM SMD Product overview: LQG15HH3N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 170 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 170 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HH3N0S02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQG15HH3N0S02DTR-ND - DigiKey
Thief River Falls, MN, United States
3nH Multilayer Inductor 300mA 170mOhm Max 0402 (1005 Metric)

3nH Multilayer Inductor 300mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH3N0S02DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 300MA 170 MOHM SMD

FIXED IND 3NH 300MA 170 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQG15HH3N0S02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 300MA 170 MOHM SMD

FIXED IND 3NH 300MA 170 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328030-LQG15HH3N0S02D 71-LQG15HH3N0S02D 490-LQG15HH3N0S02DTR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 300MA 170 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Multilayer Multilayer Multilayer
Core Material Air Air Air
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers