Murata Power Solutions DC DC Converters LME0505DC

Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2675-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2675-5-ND
DC DC Converters 811-2675-5-ND
Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 50mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Murata Power Solutions - 61K2925 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Murata Power Solutions
61K2925
Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Murata Power Solutions 61K2925
DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 50mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 250mW, 50mA, 5V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:250mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:50mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - LME0505DC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LME0505DC
Power Supplies - Board Mount - DC DC Converters LME0505DC
DC DC CONVERTER 5V 250MW

DC DC CONVERTER 5V 250MW

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2675-5-ND 61K2925 LME0505DC
Product Name DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 250Mw, 50Ma, 5V; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP
DC Output Current 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2303-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers