0.1µF ±20% 25V Ceramic Capacitor X7R 0612 (1632 Metric)
SMD MULTILAYER CERAMIC CAPACITOR, 0.1 UF; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes
CAP CER 0.1UF 25V X7R 0612
CAP CER 0.1UF 25V X7R 0612
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-4378-2-ND | 94AC9180 | LLL317R71E104MA01L | LLL317R71E104MA01L |
| Product Name | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor, 0.1 Uf; Capacitance Murata | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | Bypass | Bypass; Bypass, Decoupling | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |