Murata Electronics Smd Multilayer Ceramic Capacitor, 0.01Uf; Capacitance Murata LLL216R71H103MA01L

Description
SMD MULTILAYER CERAMIC CAPACITOR, 0.01UF; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
SMD MULTILAYER CERAMIC CAPACITOR, 0.01UF; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, 0.01Uf; Capacitance Murata - 94AC9174 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01Uf; Capacitance Murata
94AC9174
Smd Multilayer Ceramic Capacitor, 0.01Uf; Capacitance Murata 94AC9174
SMD MULTILAYER CERAMIC CAPACITOR, 0.01UF; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes

SMD MULTILAYER CERAMIC CAPACITOR, 0.01UF; Capacitance:0.01µF; Voltage Rating:50V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - LLL216R71H103MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL216R71H103MA01L
Ceramic Capacitors LLL216R71H103MA01L
CAP CER 10000PF 50V X7R 0508

CAP CER 10000PF 50V X7R 0508

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors LLL216R71H103MA01L
CAP CER 10000PF 50V X7R 0508

CAP CER 10000PF 50V X7R 0508

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 94AC9174 LLL216R71H103MA01L LLL216R71H103MA01L
Product Name Smd Multilayer Ceramic Capacitor, 0.01Uf; Capacitance Murata Ceramic Capacitors Capacitors - Ceramic Capacitors
Technology Multilayer Film Capacitors Single-Layer
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Capacitors - 2002-103MSR102K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
2 suppliers