CAP CER 0.022UF 25V X7R 0306
CAP CER 0.022UF 25V X7R 0306
SMD MULTILAYER CERAMIC CAPACITOR,0.022UF; Capacitance:0.022µF;
CAP CER 0.022UF 25V X7R 0306
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | LLL185R71E223MA01L | LLL185R71E223MA01L | 94AC9170 | 535-LLL185R71E223MA01L |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Smd Multilayer Ceramic Capacitor,0.022Uf; Capacitance Murata | CAP CER 0.022UF 25V X7R 0306 |
| Technology | Single-Layer | Film Capacitors | Multilayer | |
| Applications | Bypass; Bypass, Decoupling | Bypass | ||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |