Win Source Part Number: 1111803-LLL185R71E10
Category: Capacitors>Ceramic Capacitors
Series: LLL
Features: Low ESL (Reverse Geometry)
Package: Tape & Reel
Applications: Bypass, Decoupling
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±20%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.024" (0.60mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0306 (0816 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.063" W (0.80mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-4328-1,490-4328-
Base Product Number: LLL185R71E
Product Status: Last Time Buy
CAP CER 10000PF 25V X7R 0306 Product overview: LLL185R71E103MA11L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLL185R71E103MA11
CAP CER 10000PF 25V X7R 0306
CAP CER 10000PF 25V X7R 0306
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1111803-LLL185R71E103MA11L | 60-LLL185R71E103MA11L | LLL185R71E103MA11L | LLL185R71E103MA11L |
| Product Name | Capacitors - Ceramic Capacitors | 10000PF 25V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |