Murata Power Solutions Ceramic Capacitors LLL185R71C223MA01L

Description
0.022µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LLL185R71C223MA01L-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
LLL185R71C223MA01L-ND
Ceramic Capacitors LLL185R71C223MA01L-ND
0.022µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

0.022µF ±20% 16V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 6198096 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6198096
MLCCs - Multilayer Ceramic Capacitors 6198096
Murata LLL185R71C223MA01L

Murata LLL185R71C223MA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 6198096P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
6198096P
MLCCs - Multilayer Ceramic Capacitors 6198096P
Murata LLL185R71C223MA01L

Murata LLL185R71C223MA01L

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1692956 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1692956
MLCCs - Multilayer Ceramic Capacitors 1692956
Murata LLL185R71C223MA01L

Murata LLL185R71C223MA01L

Supplier's Site
Capacitors - Ceramic Capacitors - LLL185R71C223MA01L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
LLL185R71C223MA01L
Capacitors - Ceramic Capacitors LLL185R71C223MA01L
CAP CER 0.022UF 16V X7R 0306

CAP CER 0.022UF 16V X7R 0306

Supplier's Site
Ceramic Capacitors - LLL185R71C223MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL185R71C223MA01L
Ceramic Capacitors LLL185R71C223MA01L
CAP CER 0.022UF 16V X7R 0306

CAP CER 0.022UF 16V X7R 0306

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number LLL185R71C223MA01L-ND 6198096 6198096P LLL185R71C223MA01L LLL185R71C223MA01L
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass; Bypass, Decoupling Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA202KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers