Murata Electronics Ceramic Capacitors LLL185R71A104MA11L

Description
CAP CER 0.1UF 10V X7R 0306
Datasheet
Description
CAP CER 0.1UF 10V X7R 0306
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - LLL185R71A104MA11L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLL185R71A104MA11L
Ceramic Capacitors LLL185R71A104MA11L
CAP CER 0.1UF 10V X7R 0306

CAP CER 0.1UF 10V X7R 0306

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.1 Uf; Capacitance Murata - 94AC9165 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.1 Uf; Capacitance Murata
94AC9165
Smd Multilayer Ceramic Capacitor, 0.1 Uf; Capacitance Murata 94AC9165
SMD MULTILAYER CERAMIC CAPACITOR, 0.1 UF; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes

SMD MULTILAYER CERAMIC CAPACITOR, 0.1 UF; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LLL Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 10V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
64AJ4504
Cap, 0.1Uf, 10V, Mlcc, 0603 Rohs Compliant Murata 64AJ4504
CAP, 0.1UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LLL185R71A104MA11L 94AC9165 64AJ4504
Product Name Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 0.1 Uf; Capacitance Murata Cap, 0.1Uf, 10V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications Bypass
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details