Product overview: LLA185C70G155ME16L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA185C70G155ME16
Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069739-LLA185C70G15
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 1.5 µF
Thickness: 500 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 4 V
Dielectric: X7S
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 60-LLA185C70G155ME16L | 1069739-LLA185C70G155ME16L |
| Product Name | Capacitor | Ceramic Capacitors - LLA185C70G155ME16L |
| Configuration / Form Factor | Leaded Capacitor |