Murata Electronics Ceramic Capacitors LLA185C70G104MA01L

Description
0.1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8380-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8380-6-ND
Ceramic Capacitors 490-8380-6-ND
0.1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8380-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8380-1-ND
Ceramic Capacitors 490-8380-1-ND
0.1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8380-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8380-2-ND
Ceramic Capacitors 490-8380-2-ND
0.1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

0.1µF ±20% 4V Ceramic Capacitor X7S 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
0.1UF 4V Capacitor
60-LLA185C70G104MA01L
0.1UF 4V Capacitor 60-LLA185C70G104MA01L
CAP CER 0.1UF 4V X7S 0603 Product overview: LLA185C70G104MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA185C70G104MA01 L can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 4V X7S 0603 Product overview: LLA185C70G104MA01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-LLA185C70G104MA01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - LLA185C70G104MA01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
LLA185C70G104MA01L
Ceramic Capacitors LLA185C70G104MA01L
CAP CER 0.1UF 4V X7S 0603

CAP CER 0.1UF 4V X7S 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8380-6-ND 490-8380-1-ND 60-LLA185C70G104MA01L LLA185C70G104MA01L
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 4V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Bypass Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers