Manufacturer: Murata Electronics North America
Win Source Part Number: 1052429-LFL215G51TC1
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.041" (1.05mm)
Categories: Filters
Status: Active
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
RF FILTER SIGNAL CONDITION 0805
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | LFL215G51TC1A149 | LFL215G51TC1A149 |
| Product Name | RF Filters - LFL215G51TC1A149 | RF Filters |
| Package Type | Surface Mount |