Win Source Part Number: 1373371-LFL211G90TC1
Category: Filters - RF Filters
Package: Tape & Reel
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LFL
Product Status: Not For New Designs
Frequency: 1.907GHz Center
Package / Case: 0805 (2012 Metric), 8 PC Pad
Base Product Number: LFL21
Mounting Type: Surface Mount
HTSUS: 8543.70.9860
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Height (Max): 0.041" (1.05mm)
Insertion Loss: 0.47dB
Filter Type: Low Pass
Bandwidth: 12.5MHz
RF FILTER LOW PASS 1.907GHZ 0805
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | LFL211G90TC1A008 | LFL211G90TC1A008 |
| Product Name | Filters - RF Filters | RF Filters |
| Filter Type | Low Pass; Low Pass |