Murata Electronics RF Filters - LFL182G50TC1B905 LFL182G50TC1B905

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052425-LFL182G50TC1 B905 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052425-LFL182G50TC1 B905 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - LFL182G50TC1B905
LFL182G50TC1B905
RF Filters - LFL182G50TC1B905 LFL182G50TC1B905
Manufacturer: Murata Electronics North America Win Source Part Number: 1052425-LFL182G50TC1 B905 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.028" (0.70mm) Categories: Filters Status: Active Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1052425-LFL182G50TC1B905
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.028" (0.70mm)
Categories: Filters
Status: Active
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF FILTER SIGNAL CONDITION 0603

RF FILTER SIGNAL CONDITION 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFL182G50TC1B905 LFL182G50TC1B905
Product Name RF Filters - LFL182G50TC1B905 RF Filters
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
Passive GaAs MMIC 25.3 GHz Highpass Filter - MFHP-00012CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 25300 to 50000 MHz
View Details
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
View Details
Band Pass Filter - 1072779 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 737 MHz
View Details