Murata Electronics RF Filters - LFD31920MDP1A003 LFD31920MDP1A003

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052326-LFD31920MDP1 A003 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.047" (1.20mm) Categories: Filters Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052326-LFD31920MDP1 A003 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.047" (1.20mm) Categories: Filters Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - LFD31920MDP1A003
LFD31920MDP1A003
RF Filters - LFD31920MDP1A003 LFD31920MDP1A003
Manufacturer: Murata Electronics North America Win Source Part Number: 1052326-LFD31920MDP1 A003 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.047" (1.20mm) Categories: Filters Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1052326-LFD31920MDP1A003
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.047" (1.20mm)
Categories: Filters
Status: Active
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF FILTER SIGNAL CONDITION 1206

RF FILTER SIGNAL CONDITION 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number LFD31920MDP1A003 LFD31920MDP1A003
Product Name RF Filters - LFD31920MDP1A003 RF Filters
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sub-Band n79, 160 MHz Bandpass Filter - QPQ4900 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Band Pass Filter - UIYBPF4012A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 200000 to 400000 kHz
View Details
DC-5600MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/5600)-2282S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 5600 MHz
Insertion Loss 2 dB
View Details