Murata Electronics RF Filters - LFD31859MDP1A009 LFD31859MDP1A009

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052325-LFD31859MDP1 A009 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.047" (1.20mm) Categories: Filters Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1052325-LFD31859MDP1 A009 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.047" (1.20mm) Categories: Filters Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Filters - LFD31859MDP1A009
LFD31859MDP1A009
RF Filters - LFD31859MDP1A009 LFD31859MDP1A009
Manufacturer: Murata Electronics North America Win Source Part Number: 1052325-LFD31859MDP1 A009 Packaging: Reel - TR Mounting: SMD (SMT) Height (Max): 0.047" (1.20mm) Categories: Filters Status: Active Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1052325-LFD31859MDP1A009
Packaging: Reel - TR
Mounting: SMD (SMT)
Height (Max): 0.047" (1.20mm)
Categories: Filters
Status: Active
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number LFD31859MDP1A009
Product Name RF Filters - LFD31859MDP1A009
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B032OD5S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3250 MHz
View Details
Planar X Filter Series: Thin Film Bandpass RF Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details