Murata Electronics RF Multiplexers LFD182G45PACF644

Description
DIPLEXER 2450/6137MHZ 0603
Request a Quote Datasheet
Description
DIPLEXER 2450/6137MHZ 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 490-LFD182G45PACF644TR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2450/6137MHZ 0603

DIPLEXER 2450/6137MHZ 0603

Buy Now Datasheet
RF Multiplexers - 490-LFD182G45PACF644CT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2450/6137MHZ 0603

DIPLEXER 2450/6137MHZ 0603

Buy Now Datasheet
RF Multiplexers - 490-LFD182G45PACF644DKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER 2450/6137MHZ 0603

DIPLEXER 2450/6137MHZ 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 490-LFD182G45PACF644TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer / Diplexer 450 to 1520MHz - UIYDX140110A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Multiplexer - DP-1220 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o402651400 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.6 dB
View Details
2200-2206MHz and 2226-2290MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2203/2258)-1186SB - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1.5 dB
View Details