Murata Electronics RF Multiplexers LFD181G58DPFC201

Description
DIPLEXER
Request a Quote Datasheet
Description
DIPLEXER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 490-LFD181G58DPFC201TR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER

DIPLEXER

Buy Now Datasheet
RF Multiplexers - 490-LFD181G58DPFC201CT-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER

DIPLEXER

Buy Now Datasheet
RF Multiplexers - 490-LFD181G58DPFC201DKR-ND - DigiKey
Thief River Falls, MN, United States
DIPLEXER

DIPLEXER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 490-LFD181G58DPFC201TR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Triplexer 1400 to 4600MHz - UIYTX9072A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.5000 dB
View Details
Multiplexer - DP-1220 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
Duplexer - 5o401551180 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 2 dB
View Details
880-915MHz and 925-960MHz SMA-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(GSM35)-2S - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors SMA
Insertion Loss 1 dB
View Details