Murata Electronics Ceramic Filters LFB312G45SP1A502

Description
FILTER CER BANDPASS 2.45GHZ SMD
Datasheet
Description
FILTER CER BANDPASS 2.45GHZ SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - LFB312G45SP1A502 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFB312G45SP1A502
Ceramic Filters LFB312G45SP1A502
FILTER CER BANDPASS 2.45GHZ SMD

FILTER CER BANDPASS 2.45GHZ SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Band Pass Filters
Product Number LFB312G45SP1A502
Product Name Ceramic Filters
Fc 2450 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2674180 - 5o.com
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 12000 to 18000 MHz
Insertion Loss 1.5 dB
View Details
1710-1785MHz N-Female Coaxial Cavity Band Pass Filter Rated at 50 Watts (CW) - HRT-BF(1747.5/75)-113N - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 75000 kHz
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details
Band Pass Filters - NBF-26300-29700-60 - kTB Solutions
Specs
Fc 26300 to 29700 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
RF Band Pass Filter - UIYBPF6038A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 MHz
Bandwidth 1.70E6 to 2.60E6 kHz
View Details