Murata Electronics Ceramic Filters - LFB2H5G78SG7A175 LFB2H5G78SG7A175

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922935-LFB2H5G78SG7A 175 Series: SG Features: 5.78GHz Center Band Pass Ceramic Filter 62.5 MHz - 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Family Name: LFB2H Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 922935-LFB2H5G78SG7A 175 Series: SG Features: 5.78GHz Center Band Pass Ceramic Filter 62.5 MHz - 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Family Name: LFB2H Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - LFB2H5G78SG7A175 - LFB2H5G78SG7A175 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Filters - LFB2H5G78SG7A175
LFB2H5G78SG7A175
Ceramic Filters - LFB2H5G78SG7A175 LFB2H5G78SG7A175
Manufacturer: Murata Electronics North America Win Source Part Number: 922935-LFB2H5G78SG7A 175 Series: SG Features: 5.78GHz Center Band Pass Ceramic Filter 62.5 MHz - 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Family Name: LFB2H Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks HTSUS: 8543.70.9960

Manufacturer: Murata Electronics North America
Win Source Part Number: 922935-LFB2H5G78SG7A175
Series: SG
Features: 5.78GHz Center Band Pass Ceramic Filter 62.5 MHz - 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Family Name: LFB2H
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number LFB2H5G78SG7A175
Product Name Ceramic Filters - LFB2H5G78SG7A175
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 44 - 51.1 GHz Bandpass Filter - MFBP-00103BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
High Pass Filter - 5o2870430 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1000 to 4000 MHz
View Details
DC-2000MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2000)-01S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2000 MHz
Insertion Loss 1 dB
View Details
Lumped LC Band Pass Filter, 410 - 785 MHz, 50Ω - BPF-F598+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Insertion Loss 598 dB
View Details
3 suppliers