Murata Electronics
RF Filters
LFB2H2G45CC1D005
Description
BAND PASS FILTER
-
DigiKey
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
BAND PASS FILTER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
RF Filters and Microwave Filters |
|
Product Number
|
490-LFB2H2G45CC1D005DKR-ND |
LFB2H2G45CC1D005 |
|
Product Name
|
RF Filters |
RF Filters |
|
Filter Technology
|
Passive Filter
|
|
|
Filter Type
|
Bandpass
|
|
|
Fc
|
2450 MHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Technology
Passive Filter
Filter Type
Bandpass
Filter Design
BAW
View Details
Chengdu Filter Technology Co., Ltd.
Filter Type
Bandpass
Bandwidth
75000 kHz
Insertion Loss
0.5000 dB
View Details
Filter Type
Bandpass
Filter Design
Ceramic Filter
Operating Temperature
-30 to 80 C (-22 to 176 F)
View Details