Murata Electronics Ceramic Filters LFB212G45SG8A127

Description
2.45GHz Center Band Pass Ceramic Filter 50MHz 50Ohm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Band Pass Ceramic Filter 50MHz 50Ohm 0805 (2012 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-LFB212G45SG8A127DKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Band Pass Ceramic Filter 50MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Band Pass Ceramic Filter 50MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 490-LFB212G45SG8A127TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Band Pass Ceramic Filter 50MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Band Pass Ceramic Filter 50MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 490-LFB212G45SG8A127CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Band Pass Ceramic Filter 50MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

2.45GHz Center Band Pass Ceramic Filter 50MHz 50Ohm 0805 (2012 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - LFB212G45SG8A127 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFB212G45SG8A127
Ceramic Filters LFB212G45SG8A127
FILTER CER BAND PASS 2.45GHZ SMD

FILTER CER BAND PASS 2.45GHZ SMD

Supplier's Site Datasheet
FILTER CER BAND PASS 2.45GHZ SMD - 535-LFB212G45SG8A127 - Utmel Electronic Limited
Hong Kong, China
FILTER CER BAND PASS 2.45GHZ SMD
535-LFB212G45SG8A127
FILTER CER BAND PASS 2.45GHZ SMD 535-LFB212G45SG8A127
FILTER CER BAND PASS 2.45GHZ SMD

FILTER CER BAND PASS 2.45GHZ SMD

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category RF Filters and Microwave Filters RF Band Pass Filters RF Filters and Microwave Filters
Product Number 490-LFB212G45SG8A127DKR-ND LFB212G45SG8A127 535-LFB212G45SG8A127
Product Name Ceramic Filters Ceramic Filters FILTER CER BAND PASS 2.45GHZ SMD
Filter Technology Passive Filter
Filter Type Bandpass Bandpass
Fc 2450 MHz 2450 MHz 2450 MHz
Insertion Loss 1.5 dB 1.5 dB 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
Passive GaAs MMIC 33.08-38.38 GHz Bandpass Filter - MFBP-00039PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 33080 to 38380 MHz
View Details
915-960MHz SMA-Female Cavity Bandstop Filter Rated at 50 Watts (CW) - HRT-SF(932.5/35)-2246S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 400 to 2500 MHz
Insertion Loss 1.5 dB
View Details
RF Filters - 2312-QPQ1903SRDKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5250 MHz
View Details