Murata Electronics
RF Filters
LFB212G45CG7D227
Description
BAND PASS FILTER
-
DigiKey
-
DigiKey
-
DigiKey
-
ODG (Origin Data Global)
Request a Quote
Email Supplier
Datasheet
Description
BAND PASS FILTER
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
RF Filters and Microwave Filters |
|
Product Number
|
490-LFB212G45CG7D227CT-ND |
LFB212G45CG7D227 |
|
Product Name
|
RF Filters |
RF Filters |
|
Filter Technology
|
Passive Filter
|
|
|
Filter Type
|
Bandpass
|
|
|
Fc
|
2450 MHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Chengdu Filter Technology Co., Ltd.
Filter Type
Bandpass
Bandwidth
200000 kHz
Insertion Loss
0.7500 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
22000 kHz
View Details
Filter Type
Low Pass
Operating Temperature
-40 to 85 C (-40 to 185 F)
Fc
0.0 to 8000 MHz
View Details
Filter Technology
Passive Filter
Fc
5492 MHz
Insertion Loss
2.7 dB
View Details