Murata Electronics RF Filters LFB185G54CGLD708

Description
RF FILTER LOW PASS 5.425GHZ 0603
Request a Quote Datasheet
Description
RF FILTER LOW PASS 5.425GHZ 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 490-LFB185G54CGLD708TR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 5.425GHZ 0603

RF FILTER LOW PASS 5.425GHZ 0603

Buy Now Datasheet
RF Filters - 490-LFB185G54CGLD708CT-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 5.425GHZ 0603

RF FILTER LOW PASS 5.425GHZ 0603

Buy Now Datasheet
RF Filters - 490-LFB185G54CGLD708DKR-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER LOW PASS 5.425GHZ 0603

RF FILTER LOW PASS 5.425GHZ 0603

Buy Now Datasheet
RF-D

RF-D

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 490-LFB185G54CGLD708TR-ND LFB185G54CGLD708
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Low Pass Low Pass
Fc 5425 MHz 5425 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-H060XHXS-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 13000 MHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
19 to 24GHz – Band Pass Filter - UIYBPF4714A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 40000 MHz
Bandwidth 1.90E7 to 2.40E7 kHz
View Details
Ceramic Filters: Low Insertion loss, high selectivity, and stability over temperature -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
View Details