Murata Electronics Ceramic Filters LFB183G60SGJC019

Description
FILTER CER BANDPASS 3.6GHZ SMD
Datasheet
Description
FILTER CER BANDPASS 3.6GHZ SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - LFB183G60SGJC019 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFB183G60SGJC019
Ceramic Filters LFB183G60SGJC019
FILTER CER BANDPASS 3.6GHZ SMD

FILTER CER BANDPASS 3.6GHZ SMD

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category RF Band Pass Filters
Product Number LFB183G60SGJC019
Product Name Ceramic Filters
Fc 3600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2674180 - 5o.com
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 12000 to 18000 MHz
Insertion Loss 1.5 dB
View Details
1990-2010MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 1 Watts (CW) - HRT-BF(2000/20)-977S - Chengdu Filter Technology Co., Ltd.
Specs
Bandwidth 20000 kHz
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
Band Pass Filters - NBF-1400-1800-60 - kTB Solutions
Specs
Fc 1400 to 1800 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
RF Band Pass Filter - UIYBPF5959A - UIY Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 1.30E6 to 1.70E6 kHz
Insertion Loss 1.5 dB
View Details