Murata Electronics RF Filters LFB182G45SG9B740

Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 1.8dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 1.8dB 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 490-LFB182G45SG9B740CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 1.8dB 0603 (1608 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 1.8dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 490-LFB182G45SG9B740TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 1.8dB 0603 (1608 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 1.8dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
RF Filters - 490-LFB182G45SG9B740DKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 1.8dB 0603 (1608 Metric), 4 PC Pad

2.45GHz Center Frequency Band Pass RF Filter (Radio Frequency) 50MHz Bandwidth 1.8dB 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
FILTER BANDPASS 2.45GHZ 0603

FILTER BANDPASS 2.45GHZ 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Band Pass Filters
Product Number 490-LFB182G45SG9B740CT-ND LFB182G45SG9B740
Product Name RF Filters RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2450 MHz 2450 MHz
Bandwidth 50000 kHz 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B081RC0S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 8100 MHz
View Details
Thin Film SMT Band Pass Filter, 9.35 - 10.9 GHz, 50Ω - ABF-10R125G+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 10.12 dB
View Details
2 suppliers
Ceramic Filters: High volume and various mounting configurations -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
Band Pass Filter - 1068024 - Richardson RFPD
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 72000 kHz
View Details