Murata Electronics EMI / RFI Components - LFB182G45CL3D264 LFB182G45CL3D264

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069426-LFB182G45CL3 D264 Length: 1.6 mm Mounting: SMD (SMT) Frequency: 2.45 GHz Width: 800 µm Categories: EMI / RFI Components Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069426-LFB182G45CL3 D264 Length: 1.6 mm Mounting: SMD (SMT) Frequency: 2.45 GHz Width: 800 µm Categories: EMI / RFI Components Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - LFB182G45CL3D264 - 1069426-LFB182G45CL3D264 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - LFB182G45CL3D264
1069426-LFB182G45CL3D264
EMI / RFI Components - LFB182G45CL3D264 1069426-LFB182G45CL3D264
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069426-LFB182G45CL3 D264 Length: 1.6 mm Mounting: SMD (SMT) Frequency: 2.45 GHz Width: 800 µm Categories: EMI / RFI Components Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069426-LFB182G45CL3D264
Length: 1.6 mm
Mounting: SMD (SMT)
Frequency: 2.45 GHz
Width: 800 µm
Categories: EMI / RFI Components
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1069426-LFB182G45CL3D264
Product Name EMI / RFI Components - LFB182G45CL3D264
Frequency 2.45E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details