Murata Electronics Ceramic Filters LFB182G45CGFD436

Description
2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet
Description
2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0603 (1608 Metric), 4 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Filters - 490-LFB182G45CGFD436TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0603 (1608 Metric), 4 PC Pad

2.45GHz Center Band Pass Ceramic Filter 100MHz 50Ohm 0603 (1608 Metric), 4 PC Pad

Buy Now Datasheet
Ceramic Filters - 490-LFB182G45CGFD436CT-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 2.45GHZ BAND PASS

CER FILTER 2.45GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - 490-LFB182G45CGFD436DKR-ND - DigiKey
Thief River Falls, MN, United States
CER FILTER 2.45GHZ BAND PASS

CER FILTER 2.45GHZ BAND PASS

Buy Now Datasheet
Ceramic Filters - LFB182G45CGFD436 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Filters
LFB182G45CGFD436
Ceramic Filters LFB182G45CGFD436
RF FILTER WLAN 2450MHZ 2.6DB 500

RF FILTER WLAN 2450MHZ 2.6DB 500

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number 490-LFB182G45CGFD436TR-ND LFB182G45CGFD436
Product Name Ceramic Filters Ceramic Filters
Filter Technology Passive Filter
Filter Type Bandpass Band Pass
Fc 2450 MHz 2450 MHz
Insertion Loss 2.6 dB 2.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1034409 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
View Details
650-668MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(659/18)-105S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 18000 kHz
Insertion Loss 1 dB
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details