Murata Electronics Signal Conditioning 2.4GHz Bandpass TI CC253x CC254x LFB182G45BG2D280

Description
Signal Conditioning 2.4GHz Bandpass TI CC253x CC254x
Description
Signal Conditioning 2.4GHz Bandpass TI CC253x CC254x

Suppliers

Company
Product
Description
Supplier Links
Hong Kong, China
Signal Conditioning 2.4GHz Bandpass TI CC253x CC254x
535-LFB182G45BG2D280
Signal Conditioning 2.4GHz Bandpass TI CC253x CC254x 535-LFB182G45BG2D280
Signal Conditioning 2.4GHz Bandpass TI CC253x CC254x

Signal Conditioning 2.4GHz Bandpass TI CC253x CC254x

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Signal Conditioning Chips
Product Number 535-LFB182G45BG2D280
Product Name Signal Conditioning 2.4GHz Bandpass TI CC253x CC254x
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADS7863A Dual, 2MSPS, 12-Bit, 2+2 or 3+3 Channel, Simultaneous Sampling SAR ADC - ADS7863ADBQ - Texas Instruments
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
Interface SPI
View Details
Signal Conditioner - SA40012 - Spectron Glass and Electronics Inc.
Spectron Glass and Electronics Inc.
Specs
Input Type Tilt Sensor
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage 5V; 5V to 15V
View Details
High Speed Digital Isolator - HCPL-9031 - Broadcom Inc.
Specs
Input Type Light
Output Type 0 - 5 Vdc; DC Voltage
Supply Voltage -0.5
View Details
2 Port 4.25 Gbps Signal Conditioner and Retim - VSC8228 - Microchip Technology, Inc.
Specs
Package Type ['TQFP']
View Details