Murata Electronics RF and Wireless - Balun LDM182G4505CC001

Description
MULTI-LAY HYBRID BULUNS
Datasheet
Description
MULTI-LAY HYBRID BULUNS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Balun LDM182G4505CC001
MULTI-LAY HYBRID BULUNS

MULTI-LAY HYBRID BULUNS

Supplier's Site
MULTI-LAY HYBRID BULUNS

MULTI-LAY HYBRID BULUNS

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number LDM182G4505CC001 LDM182G4505CC001
Product Name RF and Wireless - Balun Balun
Operating Frequency 2400 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-CAAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 32R2210RX-4CL - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
RF Receivers - 863-SI47942A0GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 168 to 240 MHz
View Details