Murata Electronics EMI / RFI Components - LDB21946M05C-002 LDB21946M05C-002

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108218-LDB21946M05C -002 Termination: SMD/SMT Impedance: 50 Ω Frequency: 946 MHz Number of Pins: 6 Categories: EMI / RFI Components Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108218-LDB21946M05C -002 Termination: SMD/SMT Impedance: 50 Ω Frequency: 946 MHz Number of Pins: 6 Categories: EMI / RFI Components Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - LDB21946M05C-002 - 1108218-LDB21946M05C-002 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - LDB21946M05C-002
1108218-LDB21946M05C-002
EMI / RFI Components - LDB21946M05C-002 1108218-LDB21946M05C-002
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108218-LDB21946M05C -002 Termination: SMD/SMT Impedance: 50 Ω Frequency: 946 MHz Number of Pins: 6 Categories: EMI / RFI Components Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108218-LDB21946M05C-002
Termination: SMD/SMT
Impedance: 50 Ω
Frequency: 946 MHz
Number of Pins: 6
Categories: EMI / RFI Components
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1108218-LDB21946M05C-002
Product Name EMI / RFI Components - LDB21946M05C-002
Frequency 9.46E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details