MURATA ELECTRONICS
LDB181G8120G-120 -- BALUN
Murata Electronics
Balun
LDB181G8120G-120
Description
MULTI-LAY HYBRID BALUNS
Description
MULTI-LAY HYBRID BALUNS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
LDB181G8120G-120 |
LDB181G8120G-120 |
|
Product Name
|
Balun |
RF and Wireless - Balun |
|
Operating Frequency
|
1710 to 1910 MHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth
Operating Frequency
2400 MHz
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Data Rate
2.4 kbps
Package Type
"24-TSSOP (0.173"", 4.40mm Width)"
View Details