Murata Electronics Balun LDB181G7FAAEA046

Description
BALUN LC 50/100 OHM 0.5W SMD
Description
BALUN LC 50/100 OHM 0.5W SMD

Suppliers

Company
Product
Description
Supplier Links
BALUN LC 50/100 OHM 0.5W SMD

BALUN LC 50/100 OHM 0.5W SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number LDB181G7FAAEA046
Product Name Balun
Package Type 0603 (1608 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Logic - Buffers, Drivers, Receivers, Transceivers - 100114DC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4762-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details