Skyworks Solutions, Inc. RF Receivers SI4762-A10-AMR

Description
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Request a Quote Datasheet
Description
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - SI4762-A10-AMR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
SI4762-A10-AMR-ND
RF Receivers SI4762-A10-AMR-ND
- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

- RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number SI4762-A10-AMR-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF24LE1-F16Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
RF Transceiver ICs - 2312-QM33120WTR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology ZigBee
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
Telecom - SI32173-C-GM1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-VFQFN Exposed Pad
Pins 42 #
View Details