Murata Electronics Antennas LDA2H2G6540G254

Description
Antennas 2650MHz 50ohm 0.5W Chip Antenna
Description
Antennas 2650MHz 50ohm 0.5W Chip Antenna

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 2650MHz 50ohm 0.5W Chip Antenna

Antennas 2650MHz 50ohm 0.5W Chip Antenna

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number LDA2H2G6540G254
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195846-2 - TE Connectivity
Specs
Applications Cellular, 5G, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 1.1 dB
View Details