Murata Power Solutions RF Transceiver Modules - LBWA1ZV1CD-716 LBWA1ZV1CD-716

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876737-LBWA1ZV1CD-71 6 Features: Transceiver Module Package: Reel - TR Part Status: Not For New Designs Family Name: LBWA1 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 490-9775-6-ND, IMP003-6, IMP003-2, 490-9775-1-ND, 490-9775-6, 490-9775-2-ND, 490-9775-2, 490-9775-1, IMP003-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 876737-LBWA1ZV1CD-71 6 Features: Transceiver Module Package: Reel - TR Part Status: Not For New Designs Family Name: LBWA1 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 490-9775-6-ND, IMP003-6, IMP003-2, 490-9775-1-ND, 490-9775-6, 490-9775-2-ND, 490-9775-2, 490-9775-1, IMP003-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - LBWA1ZV1CD-716 - 876737-LBWA1ZV1CD-716 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - LBWA1ZV1CD-716
876737-LBWA1ZV1CD-716
RF Transceiver Modules - LBWA1ZV1CD-716 876737-LBWA1ZV1CD-716
Manufacturer: Murata Electronics North America Win Source Part Number: 876737-LBWA1ZV1CD-71 6 Features: Transceiver Module Package: Reel - TR Part Status: Not For New Designs Family Name: LBWA1 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Other Part Number: 490-9775-6-ND, IMP003-6, IMP003-2, 490-9775-1-ND, 490-9775-6, 490-9775-2-ND, 490-9775-2, 490-9775-1, IMP003-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 876737-LBWA1ZV1CD-716
Features: Transceiver Module
Package: Reel - TR
Part Status: Not For New Designs
Family Name: LBWA1
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Other Part Number: 490-9775-6-ND, IMP003-6, IMP003-2, 490-9775-1-ND, 490-9775-6, 490-9775-2-ND, 490-9775-2, 490-9775-1, IMP003-1

Buy Now Datasheet
RF Transceiver Modules and Modems - IMP003-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
IMP003-2-ND
RF Transceiver Modules and Modems IMP003-2-ND
WiFi 802.11b/g/n Transceiver Module 2.4GHz Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - LBWA1ZV1CD-716 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
LBWA1ZV1CD-716
RF and Wireless - RF Transceiver Modules and Modems LBWA1ZV1CD-716
RF TXRX MODULE WIFI SMD

RF TXRX MODULE WIFI SMD

Supplier's Site
RF Transceiver Modules and Modems - LBWA1ZV1CD-716 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
LBWA1ZV1CD-716
RF Transceiver Modules and Modems LBWA1ZV1CD-716
WiFi 802.11b/g/n Transceiver Module 2.4GHz Surface Mount

WiFi 802.11b/g/n Transceiver Module 2.4GHz Surface Mount

Buy Now Datasheet
Wi-Fi Module, 2.4Ghz, Lga-76; Data Rate Murata - 43AC0145 - Newark, An Avnet Company
Chicago, IL, United States
Wi-Fi Module, 2.4Ghz, Lga-76; Data Rate Murata
43AC0145
Wi-Fi Module, 2.4Ghz, Lga-76; Data Rate Murata 43AC0145
WI-FI MODULE, 2.4GHZ, LGA-76; Data Rate:11Mbps; RF / IF Modulation:-; Frequency Min:-; Frequency Max:2.4GHz; Receiving Current:125mA; RF IC Case Style:LGA; No. of Pins:76Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

WI-FI MODULE, 2.4GHZ, LGA-76; Data Rate:11Mbps; RF / IF Modulation:-; Frequency Min:-; Frequency Max:2.4GHz; Receiving Current:125mA; RF IC Case Style:LGA; No. of Pins:76Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category RF Modules RF Modules RF Transceivers RF Transceivers RF Transceivers
Product Number 876737-LBWA1ZV1CD-716 IMP003-2-ND LBWA1ZV1CD-716 LBWA1ZV1CD-716 43AC0145
Product Name RF Transceiver Modules - LBWA1ZV1CD-716 RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems Wi-Fi Module, 2.4Ghz, Lga-76; Data Rate Murata
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz ? to 2400 MHz
Sensitivity -87 dBm -87 dBm -87 dBm
Output Power 17 dBm 17 dBm 17 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1942926 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; ASK
Features RoHS
Interface Type 2-wire
View Details
6 GHz Wi-Fi 7 High Power Front End Module - QPF4609E - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details