Manufacturer: Murata Electronics
Win Source Part Number: 809500-LBEE5KL1DX-88
Packaging: Reel
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: 802.11b/g/n, Bluetooth v4.0
Data Rate: 65Mbps
Antenna Type: Antenna Not Included
Power - Output: 17dBm
Current - Receiving: 60mA
Utilized IC / Part: BCM4343W
RF Family/Standard: Bluetooth, WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: UART
Current - Transmitting: 370mA
Temperature Range - Operating: -30°C ~ 70°C
Manufacturer Package: 46-SMD Module
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V ~ 4.2V
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
RF TXRX MODULE BLUETOOTH SMD
WIFI W/ BLUETOOTH MODULE, 2.4GHZ, LGA-46; Data Rate:3Mbps; RF / IF Modulation:-; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; Receiving Current:47mA; RF IC Case Style:LGA; No. of Pins:46Pins; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.1 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 809500-LBEE5KL1DX-883 | 490-13461-2-ND | LBEE5KL1DX-883 | 43AC0136 | LBEE5KL1DX-883 |
| Product Name | RF Transceiver Modules - LBEE5KL1DX-883 | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | Wifi W/ Bluetooth Module, 2.4Ghz, Lga-46; Data Rate Murata | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||||
| Operating Temperature | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) | -30.0 to 70.0 C (-22.0 to 158.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 to 2484 MHz | 2400 MHz |
| Output Power | 17 dBm | 17 dBm | 17 dBm | 17 dBm | |
| Package Type | Surface Mount | Surface Mount; 46-SMD Module | Surface Mount; 46-SMD Module |