Murata Electronics Ceramic Capacitors KRM55TR71H226MH01L

Description
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13413-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13413-2-ND
Ceramic Capacitors 490-13413-2-ND
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-13413-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13413-1-ND
Ceramic Capacitors 490-13413-1-ND
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-13413-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13413-6-ND
Ceramic Capacitors 490-13413-6-ND
22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

22µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1172779-KRM55TR71H226MH01L - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1172779-KRM55TR71H226MH01L
Capacitors - Ceramic Capacitors 1172779-KRM55TR71H226MH01L
Win Source Part Number: 1172779-KRM55TR71H22 6MH01L Category: Capacitors>Ceramic Capacitors Series: KRM Package: Tape & Reel Applications: Boardflex Sensitive Standard Package: 400 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: X7R Lead Style: J-Lead Mounting Type: Surface Mount, MLCC Package / Case: Stacked SMD, 2 J-Lead Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm) Alternative Parts (Cross-Reference): KRM55TR71H226MH01L.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-13413-1,490-1341 3-2,490-13413-6 Base Product Number: KRM55TR71H

Win Source Part Number: 1172779-KRM55TR71H226MH01L
Category: Capacitors>Ceramic Capacitors
Series: KRM
Package: Tape & Reel
Applications: Boardflex Sensitive
Standard Package: 400
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Lead Style: J-Lead
Mounting Type: Surface Mount, MLCC
Package / Case: Stacked SMD, 2 J-Lead
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.240" L x 0.209" W (6.10mm x 5.30mm)
Alternative Parts (Cross-Reference): KRM55TR71H226MH01L.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-13413-1,490-13413-2,490-13413-6
Base Product Number: KRM55TR71H

Buy Now Datasheet
Singapore, Singapore
SMD 22UF 50V Capacitor
60-KRM55TR71H226MH01L
SMD 22UF 50V Capacitor 60-KRM55TR71H226MH01L
CAP CER 22UF 50V X7R SMD Product overview: KRM55TR71H226MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR71H226MH01 L can be used for catalog matching and distributor lookup.

CAP CER 22UF 50V X7R SMD Product overview: KRM55TR71H226MH01L from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-KRM55TR71H226MH01L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 22UF 50V X7R SMD - 535-KRM55TR71H226MH01L - Utmel Electronic Limited
Hong Kong, China
CAP CER 22UF 50V X7R SMD
535-KRM55TR71H226MH01L
CAP CER 22UF 50V X7R SMD 535-KRM55TR71H226MH01L
CAP CER 22UF 50V X7R SMD

CAP CER 22UF 50V X7R SMD

Supplier's Site
Cap, 22Uf, 50V, Mlcc, 2220; Capacitance Murata - 94AC9154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 50V, Mlcc, 2220; Capacitance Murata
94AC9154
Cap, 22Uf, 50V, Mlcc, 2220; Capacitance Murata 94AC9154
CAP, 22UF, 50V, MLCC, 2220; Capacitance:22µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:4.8mm; Operating RoHS Compliant: Yes

CAP, 22UF, 50V, MLCC, 2220; Capacitance:22µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KRM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:4.8mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13413-2-ND 490-13413-6-ND 1172779-KRM55TR71H226MH01L 60-KRM55TR71H226MH01L 535-KRM55TR71H226MH01L 94AC9154
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors SMD 22UF 50V Capacitor CAP CER 22UF 50V X7R SMD Cap, 22Uf, 50V, Mlcc, 2220; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701196 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details