Murata Electronics Ceramic Capacitors KCM55WR71H336MH01L

Description
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet
Description
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-14473-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14473-6-ND
Ceramic Capacitors 490-14473-6-ND
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14473-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14473-2-ND
Ceramic Capacitors 490-14473-2-ND
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - 490-14473-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-14473-1-ND
Ceramic Capacitors 490-14473-1-ND
33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

33µF ±20% 50V Ceramic Capacitor X7R Stacked SMD, 2 J-Lead

Buy Now Datasheet
Ceramic Capacitors - KCM55WR71H336MH01L - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
KCM55WR71H336MH01L
Ceramic Capacitors KCM55WR71H336MH01L
CAP CER 33UF 50V X7R SMD

CAP CER 33UF 50V X7R SMD

Supplier's Site Datasheet
Cap, 33Uf, 50V, Mlcc, 2220; Capacitance Murata - 94AC9152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 50V, Mlcc, 2220; Capacitance Murata
94AC9152
Cap, 33Uf, 50V, Mlcc, 2220; Capacitance Murata 94AC9152
CAP, 33UF, 50V, MLCC, 2220; Capacitance:33µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; Operating RoHS Compliant: Yes

CAP, 33UF, 50V, MLCC, 2220; Capacitance:33µF; Voltage Rating:50V; Ceramic Capacitor Case:2220 [5750 Metric]; Product Range:KCM Series; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Stacking Height:6.4mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-14473-6-ND 490-14473-2-ND KCM55WR71H336MH01L 94AC9152
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 33Uf, 50V, Mlcc, 2220; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C223U100CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers