Murata Power Solutions DC DC Converters IRV300-12W80H-C

Description
Enclosed DC DC Converter 1 Output 12V 25A 160V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 25A 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-IRV300-12W80H-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-IRV300-12W80H-C-ND
DC DC Converters 811-IRV300-12W80H-C-ND
Enclosed DC DC Converter 1 Output 12V 25A 160V Input

Enclosed DC DC Converter 1 Output 12V 25A 160V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions - 90AH9774 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
90AH9774
Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions 90AH9774
DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:116mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 25A; Power Supply Approvals:Railway; Input Ratio:10:1; Output Power Max:300W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Width:116mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-IRV300-12W80H-C-ND 90AH9774
Product Name DC DC Converters Dc-Dc Converter, 12V, 25A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 25 amps 25 amps
DC Input Voltage 16.8 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6945-ea-bt-20060-1000-4u-32164 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details