Murata Power Solutions Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions IRQ-5/20-T110P-C

Description
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions - 14AC2295 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions
14AC2295
Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions 14AC2295
DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 20A; Power Supply Approvals:Railway; No. of Outputs:1 Output; Output Power Max:100W; Output Current Max:20A; DC / DC Converter Output Type:Fixed, Adjustable; DC / DC Converter Mounting:Through Hole; Depth:57.9mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 14AC2295
Product Name Dc-Dc Converter, 5V, 20A; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details