Murata Manufacturing Data Aquisition/Converter IC HL01R24D15YC

Description
DISCONTINUED BY MANUFACTURER, DC/DC CONVERTER; NO. OF OUTPUTS:2; OUTPUT VOLTAGE:15V; OUTPUT CURRENT:33A; POWER RATING:1W; SUPPLY VOLTAGE:24V; DC/DC CONVERTER MOUNTING:THROUGH HOLE;. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC/DC CONVERTER; NO. OF OUTPUTS:2; OUTPUT VOLTAGE:15V; OUTPUT CURRENT:33A; POWER RATING:1W; SUPPLY VOLTAGE:24V; DC/DC CONVERTER MOUNTING:THROUGH HOLE;. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Data Aquisition/Converter IC - 16430371 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
16430371
Data Aquisition/Converter IC 16430371
DISCONTINUED BY MANUFACTURER, DC/DC CONVERTER; NO. OF OUTPUTS:2; OUTPUT VOLTAGE:15V; OUTPUT CURRENT:33A; POWER RATING:1W; SUPPLY VOLTAGE:24V; DC/DC CONVERTER MOUNTING:THROUGH HOLE;. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC/DC CONVERTER; NO. OF OUTPUTS:2; OUTPUT VOLTAGE:15V; OUTPUT CURRENT:33A; POWER RATING:1W; SUPPLY VOLTAGE:24V; DC/DC CONVERTER MOUNTING:THROUGH HOLE;. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Data Acquisition
Product Number 16430371
Product Name Data Aquisition/Converter IC
Unlock Full Specs
to access all available technical data

Similar Products

1-port Isolated RS-232/422/485 Communication EtherCAT Slice IO Module - AMAX-5090-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details